Texas Instruments High-Performance Analog 8-bit 5V SOIC Logic IC SN74BCT373DW

Description
Octal D-Type Latch, 8-Bit, 3-State, BICMOS, 5V, SOIC Product overview: SN74BCT373DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74BCT373DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Latch, 8-Bit, 3-State, BICMOS, 5V, SOIC Product overview: SN74BCT373DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74BCT373DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SOIC Logic IC
708-SN74BCT373DW
8-bit 5V SOIC Logic IC 708-SN74BCT373DW
Octal D-Type Latch, 8-Bit, 3-State, BICMOS, 5V, SOIC Product overview: SN74BCT373DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74BCT373DW can be used for catalog matching and distributor lookup.

Octal D-Type Latch, 8-Bit, 3-State, BICMOS, 5V, SOIC Product overview: SN74BCT373DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74BCT373DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16744033 - Radwell International
Willingboro, NJ, United States
Logic IC
16744033
Logic IC 16744033
DISCONTINUED BY MANUFACTURER, BUS DRIVER, BCT/FBT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, BICMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BUS DRIVER, BCT/FBT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, BICMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-SN74BCT373DW 16744033
Product Name 8-bit 5V SOIC Logic IC Logic IC
Gate Type D-Type, Latch Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT14D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details