Texas Instruments High-Performance Analog Latches SN74BCT373DW

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74BCT373DW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257315-SN74BCT373DW
Integrated Circuits (ICs) - Logic - Latches 1257315-SN74BCT373DW
Win Source Part Number: 1257315-SN74BCT373DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 6.2ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT373DWE4,SN74B CT373DWE4,2156-SN74B CT373DW-TI,TEXTISSN7 4BCT373DW,-SN74BCT37 3DWR Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1257315-SN74BCT373DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74BCT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 6.2ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT373DWE4,SN74BCT373DWE4,2156-SN74BCT373DW-TI,TEXTISSN74BCT373DW,-SN74BCT373DWR
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74BCT373DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74BCT373DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74BCT373DW
Integrated Circuits (ICs) - Logic - Latches SN74BCT373DW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74BCT373DW-ND 1257315-SN74BCT373DW SN74BCT373DW SN74BCT373DW
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1257447-74HCT373D,652 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details