Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29864BNT SN74BCT29864BNT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254155-SN74BCT29864 BNT Series: 74BCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP (0.300", 7.62mm) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 9 Part Status: Obsolete(EOL) Family Name: SN74BCT29864 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SN74BCT29864BDW; SN74BCT29864BDWR; SN74BCT29864BDWRE4; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254155-SN74BCT29864 BNT Series: 74BCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP (0.300", 7.62mm) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 9 Part Status: Obsolete(EOL) Family Name: SN74BCT29864 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SN74BCT29864BDW; SN74BCT29864BDWR; SN74BCT29864BDWRE4; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29864BNT - 1254155-SN74BCT29864BNT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29864BNT
1254155-SN74BCT29864BNT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29864BNT 1254155-SN74BCT29864BNT
Manufacturer: Texas Instruments Win Source Part Number: 1254155-SN74BCT29864 BNT Series: 74BCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP (0.300", 7.62mm) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 9 Part Status: Obsolete(EOL) Family Name: SN74BCT29864 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SN74BCT29864BDW; SN74BCT29864BDWR; SN74BCT29864BDWRE4; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254155-SN74BCT29864BNT
Series: 74BCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 9
Part Status: Obsolete(EOL)
Family Name: SN74BCT29864
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): SN74BCT29864BDW; SN74BCT29864BDWR; SN74BCT29864BDWRE4;
Introduction Date: November 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT29864BNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT29864BNT
Buffers, Drivers, Receivers, Transceivers SN74BCT29864BNT
Transceiver, Inverting 1 Element 9 Bit per Element 3-State Output 24-PDIP

Transceiver, Inverting 1 Element 9 Bit per Element 3-State Output 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1254155-SN74BCT29864BNT SN74BCT29864BNT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29864BNT Buffers, Drivers, Receivers, Transceivers
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details