Texas Instruments High-Performance Analog 5.5V SOIC Interface Transceiver IC SN74BCT29863BDWR

Description
Bus Transceiver, BCT/FBT Series, 1-Func, 9-Bit, True Output, BICMOS, PDSO24
Request a Quote Datasheet
Description
Bus Transceiver, BCT/FBT Series, 1-Func, 9-Bit, True Output, BICMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74BCT29863BDWR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, BCT/FBT Series, 1-Func, 9-Bit, True Output, BICMOS, PDSO24

Bus Transceiver, BCT/FBT Series, 1-Func, 9-Bit, True Output, BICMOS, PDSO24

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Interface Transceiver IC
704-SN74BCT29863BDWR
5.5V SOIC Interface Transceiver IC 704-SN74BCT29863BDWR
9-Bit Bidirectional Transceiver, 5.5V, BICMOS, 3-STATE SOIC IC Product overview: SN74BCT29863BDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT29863BDWR can be used for catalog matching and distributor lookup.

9-Bit Bidirectional Transceiver, 5.5V, BICMOS, 3-STATE SOIC IC Product overview: SN74BCT29863BDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT29863BDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74BCT29863BDWR 704-SN74BCT29863BDWR
Product Name 5.5V SOIC Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1897568 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details