Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29863BDWR SN74BCT29863BDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 749400-SN74BCT29863B DWR Series: 74BCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 9 Family Name: SN74BCT29863 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74BCT29863BNT; SN74BCT29863BNTE4; SN74BCT29863BDWRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 749400-SN74BCT29863B DWR Series: 74BCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 9 Family Name: SN74BCT29863 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74BCT29863BNT; SN74BCT29863BNTE4; SN74BCT29863BDWRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29863BDWR - 749400-SN74BCT29863BDWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29863BDWR
749400-SN74BCT29863BDWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29863BDWR 749400-SN74BCT29863BDWR
Manufacturer: Texas Instruments Win Source Part Number: 749400-SN74BCT29863B DWR Series: 74BCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 9 Family Name: SN74BCT29863 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74BCT29863BNT; SN74BCT29863BNTE4; SN74BCT29863BDWRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 749400-SN74BCT29863BDWR
Series: 74BCT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 9
Family Name: SN74BCT29863
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74BCT29863BNT; SN74BCT29863BNTE4; SN74BCT29863BDWRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT29863BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT29863BDWR
Buffers, Drivers, Receivers, Transceivers SN74BCT29863BDWR
Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 749400-SN74BCT29863BDWR SN74BCT29863BDWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT29863BDWR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details