Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74BCT29843NT

Description
Win Source Part Number: 1257314-SN74BCT29843 NT Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Package: Tube Standard Package: 120 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74BCT29843NT- TI,TEXTISSN74BCT2984 3NT Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257314-SN74BCT29843 NT Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Package: Tube Standard Package: 120 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74BCT29843NT- TI,TEXTISSN74BCT2984 3NT Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257314-SN74BCT29843NT
Integrated Circuits (ICs) - Logic - Latches 1257314-SN74BCT29843NT
Win Source Part Number: 1257314-SN74BCT29843 NT Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Package: Tube Standard Package: 120 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74BCT29843NT- TI,TEXTISSN74BCT2984 3NT Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1257314-SN74BCT29843NT
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74BCT
Package: Tube
Standard Package: 120
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 48mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74BCT29843NT-TI,TEXTISSN74BCT29843NT
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74BCT29843NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74BCT29843NT
Integrated Circuits (ICs) - Logic - Latches SN74BCT29843NT
IC LATCH D-TYPE 9BIT BUS 24-DIP

IC LATCH D-TYPE 9BIT BUS 24-DIP

Supplier's Site
Latches - SN74BCT29843NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257314-SN74BCT29843NT SN74BCT29843NT SN74BCT29843NT
Product Name Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
 - IDT74FCT2573KCTP - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type DIP; DIP20
Logic Family CMOS
View Details
2 suppliers