Texas Instruments High-Performance Analog Latches SN74BCT29843NS

Description
Latch Transparent 3-ST 9-CH D-Type 24-Pin SOP
Request a Quote Datasheet
Description
Latch Transparent 3-ST 9-CH D-Type 24-Pin SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74BCT29843NS - Rochester Electronics
Newburyport, MA, United States
Latch Transparent 3-ST 9-CH D-Type 24-Pin SOP

Latch Transparent 3-ST 9-CH D-Type 24-Pin SOP

Supplier's Site Datasheet
Latches - SN74BCT29843NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74BCT29843NS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74BCT29843NS
Integrated Circuits (ICs) - Logic - Latches SN74BCT29843NS
LATCH TRANSPARENT, D-TYPE

LATCH TRANSPARENT, D-TYPE

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74BCT29843NS SN74BCT29843NS SN74BCT29843NS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVC573ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details