Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74BCT29843DW

Description
Win Source Part Number: 1257317-SN74BCT29843 DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Standard Package: 125 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74BCT29843DW ,2156-SN74BCT29843DW -TI,-SN74BCT29843DWR Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257317-SN74BCT29843 DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Standard Package: 125 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74BCT29843DW ,2156-SN74BCT29843DW -TI,-SN74BCT29843DWR Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257317-SN74BCT29843DW
Integrated Circuits (ICs) - Logic - Latches 1257317-SN74BCT29843DW
Win Source Part Number: 1257317-SN74BCT29843 DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Standard Package: 125 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74BCT29843DW ,2156-SN74BCT29843DW -TI,-SN74BCT29843DWR Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1257317-SN74BCT29843DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74BCT
Standard Package: 125
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 48mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74BCT29843DW,2156-SN74BCT29843DW-TI,-SN74BCT29843DWR
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74BCT29843DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74BCT29843DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74BCT29843DW
Integrated Circuits (ICs) - Logic - Latches SN74BCT29843DW
IC LATCH D-TYPE 9BIT BUS 24-SOIC

IC LATCH D-TYPE 9BIT BUS 24-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257317-SN74BCT29843DW SN74BCT29843DW SN74BCT29843DW
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373AD,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
Logic - Latches - 74F841SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers