10-bit buffers and bus drivers with 3-state outputs in a 300-mil dual in-line package, characterized for operation from 0°C to 70°C. The device features P-N-P inputs to reduce DC loading, active-low output enable control, and high-impedance outputs during power-up, power-down, and when disabled. Output drive strength is specified at 48 mA sink current and 24 mA source current under recommended operating conditions. ESD protection exceeds 200 V using the machine model.
10-Bit Buffers/Drivers With 3-State Outputs 24-PDIP 0 to 70
Bus Driver, BCT/FBT Series, 1-Func, 10-Bit, True Output, BICMOS, PDIP24
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74BCT29827BNT | SN74BCT29827BNT |
| Product Name | SN74BCT29827B 10-Bit Buffers/Drivers With 3-State Outputs | |
| Technology | BCT | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |