Manufacturer: Texas Instruments
Win Source Part Number: 211922-SN74BCT29825N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 16mA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 24DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 211922-SN74BCT29825NT | SN74BCT29825NT | SN74BCT29825NT |
| Product Name | Logic - Logic - Flip Flops - SN74BCT29825NT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |
| Propagation Delay | 7.8 ns | ||
| fMAX | 125 MHz | ||
| Low-level Output Current (Sink) | 48 mA |