Texas Instruments High-Performance Analog Flip Flops SN74BCT29821DWE4

Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74BCT29821DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74BCT29821DWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT29821DWE4
Logic - Flip Flops SN74BCT29821DWE4
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number SN74BCT29821DWE4 SN74BCT29821DWE4
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 24-SOIC (0.295\", 7.50mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; positive-edge-trigger - 74HCT109D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74AC109SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details