Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT25642DW

Description
Win Source Part Number: 1011332-SN74BCT25642 DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Bulk Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 188mA; 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT25642DWE4-ND, SN74BCT25642DWG4,SN7 4BCT25642DWG4-ND,SN7 4BCT25642DWE4,2156-S N74BCT25642DW,TEXTIS SN74BCT25642DW,-SN74 BCT25642DW-NDR Base Product Number: 74BCT25642 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1011332-SN74BCT25642 DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Bulk Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 188mA; 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT25642DWE4-ND, SN74BCT25642DWG4,SN7 4BCT25642DWG4-ND,SN7 4BCT25642DWE4,2156-S N74BCT25642DW,TEXTIS SN74BCT25642DW,-SN74 BCT25642DW-NDR Base Product Number: 74BCT25642 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1011332-SN74BCT25642DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1011332-SN74BCT25642DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1011332-SN74BCT25642DW
Win Source Part Number: 1011332-SN74BCT25642 DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Bulk Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 188mA; 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT25642DWE4-ND, SN74BCT25642DWG4,SN7 4BCT25642DWG4-ND,SN7 4BCT25642DWE4,2156-S N74BCT25642DW,TEXTIS SN74BCT25642DW,-SN74 BCT25642DW-NDR Base Product Number: 74BCT25642 Product Status: Obsolete

Win Source Part Number: 1011332-SN74BCT25642DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Package: Bulk
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Open Collector, Push-Pull
Current - Output High, Low: -, 188mA; 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT25642DWE4-ND,SN74BCT25642DWG4,SN74BCT25642DWG4-ND,SN74BCT25642DWE4,2156-SN74BCT25642DW,TEXTISSN74BCT25642DW,-SN74BCT25642DW-NDR
Base Product Number: 74BCT25642
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1011332-SN74BCT25642DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC329ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
LED Drivers - A6279ELW-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
LED Drivers - NCR401TR - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 16 volts
View Details
650V Gate Driver IC - 730-2ED2182S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1 Output
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers