Texas Instruments SN74BCT25245 Octal 25 Ohm Bus Transceivers SN74BCT25245DW

Description
Octal 25 Ohm Bus Transceivers 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal 25 Ohm Bus Transceivers 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74BCT25245 Octal 25 Ohm Bus Transceivers - SN74BCT25245DW - Texas Instruments
Dallas, TX, United States
SN74BCT25245 Octal 25 Ohm Bus Transceivers
SN74BCT25245DW
SN74BCT25245 Octal 25 Ohm Bus Transceivers SN74BCT25245DW
Octal 25 Ohm Bus Transceivers 24-SOIC 0 to 70

Octal 25 Ohm Bus Transceivers 24-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74BCT25245DW
8-bit 5V SOIC Interface Transceiver IC 704-SN74BCT25245DW
Octal 8-Bit Bus Transceiver, 5V, 3-STATE, SOIC Product overview: SN74BCT25245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT25245DW can be used for catalog matching and distributor lookup.

Octal 8-Bit Bus Transceiver, 5V, 3-STATE, SOIC Product overview: SN74BCT25245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT25245DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74BCT25245DW 704-SN74BCT25245DW
Product Name SN74BCT25245 Octal 25 Ohm Bus Transceivers 8-bit 5V SOIC Interface Transceiver IC
Technology BCT
Device Type Transceiver Transceiver
Supply Voltage Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT2952A Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9308602Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QSA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers