Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT245NG4

Description
Win Source Part Number: 1259636-SN74BCT245NG 4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Tube Standard Package: 20 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT245NE4,SN74BC T245NE4 Base Product Number: 74BCT245
Request a Quote Datasheet
Description
Win Source Part Number: 1259636-SN74BCT245NG 4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Tube Standard Package: 20 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT245NE4,SN74BC T245NE4 Base Product Number: 74BCT245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259636-SN74BCT245NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259636-SN74BCT245NG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259636-SN74BCT245NG4
Win Source Part Number: 1259636-SN74BCT245NG 4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Tube Standard Package: 20 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT245NE4,SN74BC T245NE4 Base Product Number: 74BCT245

Win Source Part Number: 1259636-SN74BCT245NG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Package: Tube
Standard Package: 20
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 3mA, 24mA; 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT245NE4,SN74BCT245NE4
Base Product Number: 74BCT245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT245NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT245NG4
Buffers, Drivers, Receivers, Transceivers SN74BCT245NG4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259636-SN74BCT245NG4 SN74BCT245NG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type 20-DIP (0.300", 7.62mm) 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details