The SN74BCT244DW is an octal buffer and line driver with 3-state outputs, organized as two 4-bit sections with separate active-low output-enable inputs. It is packaged in a 20-pin small-outline (DW) surface-mount format. The device operates from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. High-level output current is specified at −15 mA, and low-level output current at 64 mA. Output high voltage is 2 V at 15 mA load, and output low voltage is 0.55 V at 64 mA load. Input clamp current is −18 mA. The outputs remain in high-impedance state when the output-enable pin is high.
Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70
Bus Driver, BCT/FBT Series, 8-Func, 4-Bit, True Output, BICMOS, PDSO20
Octal 3-State Buffer/Driver, 5V, BICMOS, SOIC Product overview: SN74BCT244DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT244DW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74BCT244DW | SN74BCT244DW | 704-SN74BCT244DW |
| Product Name | SN74BCT244 Octal Buffers/Drivers With 3-State Outputs | 5V SOIC Interface Transceiver IC | |
| Technology | BCT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |