Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74BCT2414N

Description
Win Source Part Number: 1256251-SN74BCT2414N Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 20 Logic Type: Memory Decoder Supply Voltage: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT2414NE4,2156- SN74BCT2414N,TEXTISS N74BCT2414N,SN74BCT2 414NE4 Base Product Number: 74BCT2414
Request a Quote Datasheet
Description
Win Source Part Number: 1256251-SN74BCT2414N Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 20 Logic Type: Memory Decoder Supply Voltage: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT2414NE4,2156- SN74BCT2414N,TEXTISS N74BCT2414N,SN74BCT2 414NE4 Base Product Number: 74BCT2414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256251-SN74BCT2414N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256251-SN74BCT2414N
Integrated Circuits (ICs) - Logic - Specialty Logic 1256251-SN74BCT2414N
Win Source Part Number: 1256251-SN74BCT2414N Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 20 Logic Type: Memory Decoder Supply Voltage: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT2414NE4,2156- SN74BCT2414N,TEXTISS N74BCT2414N,SN74BCT2 414NE4 Base Product Number: 74BCT2414

Win Source Part Number: 1256251-SN74BCT2414N
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Standard Package: 20
Logic Type: Memory Decoder
Supply Voltage: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT2414NE4,2156-SN74BCT2414N,TEXTISSN74BCT2414N,SN74BCT2414NE4
Base Product Number: 74BCT2414

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256251-SN74BCT2414N
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Memory Decoder
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7989109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-3137-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
4 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers