Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74BCT2414DWR

Description
Win Source Part Number: 1256249-SN74BCT2414D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Memory Decoder Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT2414DWRE4,SN7 4BCT2414DWRE4,SN74BC T2414DWRG4,SN74BCT24 14DWRG4 Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256249-SN74BCT2414D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Memory Decoder Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT2414DWRE4,SN7 4BCT2414DWRE4,SN74BC T2414DWRG4,SN74BCT24 14DWRG4 Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256249-SN74BCT2414DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256249-SN74BCT2414DWR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256249-SN74BCT2414DWR
Win Source Part Number: 1256249-SN74BCT2414D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Memory Decoder Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT2414DWRE4,SN7 4BCT2414DWRE4,SN74BC T2414DWRG4,SN74BCT24 14DWRG4 Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1256249-SN74BCT2414DWR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Memory Decoder
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT2414DWRE4,SN74BCT2414DWRE4,SN74BCT2414DWRG4,SN74BCT2414DWRG4
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Logic IC
703-SN74BCT2414DWR
Dual SOIC Logic IC 703-SN74BCT2414DWR
Dual 2-Line To 4-Line Memory Decoder With On-Chip Supply Voltage Monitor 20-SOIC 0 to 70 Product overview: SN74BCT2414DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT2414DWR can be used for catalog matching and distributor lookup.

Dual 2-Line To 4-Line Memory Decoder With On-Chip Supply Voltage Monitor 20-SOIC 0 to 70 Product overview: SN74BCT2414DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT2414DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256249-SN74BCT2414DWR 703-SN74BCT2414DWR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Dual SOIC Logic IC
Gate Type Memory Decoder Decoder, Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ALS32W/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details