Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74BCT2414DW

Description
Win Source Part Number: 1256248-SN74BCT2414D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Memory Decoder Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT2414DWG4,-SN7 4BCT2414DWG4,-SN74BC T2414DWG4R,2156-SN74 BCT2414DW,-296-13176 -5,-SN74BCT2414DWR,2 96-13176-5,-296-1317 6-5,TEXTISSN74BCT241 4DW,SN74BCT2414DWG4 Base Product Number: 74BCT2414
Request a Quote Datasheet
Description
Win Source Part Number: 1256248-SN74BCT2414D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Memory Decoder Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT2414DWG4,-SN7 4BCT2414DWG4,-SN74BC T2414DWG4R,2156-SN74 BCT2414DW,-296-13176 -5,-SN74BCT2414DWR,2 96-13176-5,-296-1317 6-5,TEXTISSN74BCT241 4DW,SN74BCT2414DWG4 Base Product Number: 74BCT2414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256248-SN74BCT2414DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256248-SN74BCT2414DW
Integrated Circuits (ICs) - Logic - Specialty Logic 1256248-SN74BCT2414DW
Win Source Part Number: 1256248-SN74BCT2414D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Memory Decoder Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT2414DWG4,-SN7 4BCT2414DWG4,-SN74BC T2414DWG4R,2156-SN74 BCT2414DW,-296-13176 -5,-SN74BCT2414DWR,2 96-13176-5,-296-1317 6-5,TEXTISSN74BCT241 4DW,SN74BCT2414DWG4 Base Product Number: 74BCT2414

Win Source Part Number: 1256248-SN74BCT2414DW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Memory Decoder
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT2414DWG4,-SN74BCT2414DWG4,-SN74BCT2414DWG4R,2156-SN74BCT2414DW,-296-13176-5,-SN74BCT2414DWR,296-13176-5,-296-13176-5,TEXTISSN74BCT2414DW,SN74BCT2414DWG4
Base Product Number: 74BCT2414

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256248-SN74BCT2414DW
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Memory Decoder
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 712-54164/BDA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details