The SN74BCT2244NSRE4 is an octal buffer and line driver designed for high-performance applications. It operates within a voltage range of 4.5 V to 5.5 V and features a state-of-the-art BiCMOS design that significantly reduces ICCZ. The device includes 3-state outputs that can drive bus lines or buffer memory address registers, making it suitable for bus-oriented applications. Each output port is equipped with equivalent 33-Oc series resistors, eliminating the need for external resistors and helping to minimize overshoot and undershoot. The outputs can source or sink up to 12 mA, providing flexibility in driving capabilities. The device is available in multiple package options, including SOIC and SOP, and is rated for operation in temperatures ranging from 0¬8C to 70¬8C for commercial applications, and from -55¬8C to 125¬8C for military applications. Engineers may find this product beneficial for improving the performance and density of memory address drivers, clock drivers, and other related applications.
IC BUFFER NON-INVERT 5.5V 20SO
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN74BCT2244NSRE4 |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |