Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2244N SN74BCT2244N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254143-SN74BCT2244N Series: 74BCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74BCT2244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74BC244AP; SN74BCT2244NSE4; SN74BCT2244DWRG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254143-SN74BCT2244N Series: 74BCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74BCT2244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74BC244AP; SN74BCT2244NSE4; SN74BCT2244DWRG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2244N - 1254143-SN74BCT2244N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2244N
1254143-SN74BCT2244N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2244N 1254143-SN74BCT2244N
Manufacturer: Texas Instruments Win Source Part Number: 1254143-SN74BCT2244N Series: 74BCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74BCT2244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74BC244AP; SN74BCT2244NSE4; SN74BCT2244DWRG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254143-SN74BCT2244N
Series: 74BCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74BCT2244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): HD74BC244AP; SN74BCT2244NSE4; SN74BCT2244DWRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1254143-SN74BCT2244N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2244N
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details