Texas Instruments High-Performance Analog Dual Interface Transceiver IC SN74AXCH4T245RSVR

Description
4-bit dual-supply bus transceiver 16-UQFN -40 to 125 Product overview: SN74AXCH4T245RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AXCH4T245RSV R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-bit dual-supply bus transceiver 16-UQFN -40 to 125 Product overview: SN74AXCH4T245RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AXCH4T245RSV R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 704-SN74AXCH4T245RSVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
704-SN74AXCH4T245RSVR
Dual Interface Transceiver IC 704-SN74AXCH4T245RSVR
4-bit dual-supply bus transceiver 16-UQFN -40 to 125 Product overview: SN74AXCH4T245RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AXCH4T245RSV R can be used for catalog matching and distributor lookup.

4-bit dual-supply bus transceiver 16-UQFN -40 to 125 Product overview: SN74AXCH4T245RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AXCH4T245RSVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371331-SN74AXCH4T245RSVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371331-SN74AXCH4T245RSVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371331-SN74AXCH4T245RSVR
Win Source Part Number: 1371331-SN74AXCH4T24 5RSVR Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AXCH Product Status: Active Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Base Product Number: 74AXCH4T245 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.65V ~ 3.6V Output Type: 3-State Logic Type: Translation Transceiver Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4

Win Source Part Number: 1371331-SN74AXCH4T245RSVR
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AXCH
Product Status: Active
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Base Product Number: 74AXCH4T245
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.65V ~ 3.6V
Output Type: 3-State
Logic Type: Translation Transceiver
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-SN74AXCH4T245RSVR 1371331-SN74AXCH4T245RSVR
Product Name Dual Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers