Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AXCH4T245PWR

Description
Win Source Part Number: 1259696-SN74AXCH4T24 5PWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 0.65V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXCH4T245PWR CT,296-SN74AXCH4T245 PWRDKR,296-SN74AXCH4 T245PWRTR Base Product Number: 74AXCH4T245
Request a Quote Datasheet
Description
Win Source Part Number: 1259696-SN74AXCH4T24 5PWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 0.65V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXCH4T245PWR CT,296-SN74AXCH4T245 PWRDKR,296-SN74AXCH4 T245PWRTR Base Product Number: 74AXCH4T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259696-SN74AXCH4T245PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259696-SN74AXCH4T245PWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259696-SN74AXCH4T245PWR
Win Source Part Number: 1259696-SN74AXCH4T24 5PWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 0.65V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXCH4T245PWR CT,296-SN74AXCH4T245 PWRDKR,296-SN74AXCH4 T245PWRTR Base Product Number: 74AXCH4T245

Win Source Part Number: 1259696-SN74AXCH4T245PWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AXC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 0.65V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AXCH4T245PWRCT,296-SN74AXCH4T245PWRDKR,296-SN74AXCH4T245PWRTR
Base Product Number: 74AXCH4T245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259696-SN74AXCH4T245PWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 0.6500 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC329ADR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDK2559LB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
TSSOP Gate Driver IC - 730-2EDN8524RXTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers