Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AXC8T245RHLR

Description
Win Source Part Number: 1094919-SN74AXC8T245 RHLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 0.65V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74AXC8T245RHLRSN74 AXC8T245RHLR .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48832-1,296-4883 2-2,SN74AXC8T245RHLR -ND,296-48832-6 Base Product Number: 74AXC8T245
Request a Quote Datasheet
Description
Win Source Part Number: 1094919-SN74AXC8T245 RHLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 0.65V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74AXC8T245RHLRSN74 AXC8T245RHLR .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48832-1,296-4883 2-2,SN74AXC8T245RHLR -ND,296-48832-6 Base Product Number: 74AXC8T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1094919-SN74AXC8T245RHLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1094919-SN74AXC8T245RHLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1094919-SN74AXC8T245RHLR
Win Source Part Number: 1094919-SN74AXC8T245 RHLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 0.65V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74AXC8T245RHLRSN74 AXC8T245RHLR .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48832-1,296-4883 2-2,SN74AXC8T245RHLR -ND,296-48832-6 Base Product Number: 74AXC8T245

Win Source Part Number: 1094919-SN74AXC8T245RHLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AXC
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 0.65V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74AXC8T245RHLRSN74AXC8T245RHLR .;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48832-1,296-48832-2,SN74AXC8T245RHLR-ND,296-48832-6
Base Product Number: 74AXC8T245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AXC8T245RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AXC8T245RHLR
Buffers, Drivers, Receivers, Transceivers SN74AXC8T245RHLR
Translation Transceiver 1 Element 8 Bit per Element Tri-State, Non-Inverted Output 24-VQFN (5.5x3.5)

Translation Transceiver 1 Element 8 Bit per Element Tri-State, Non-Inverted Output 24-VQFN (5.5x3.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1094919-SN74AXC8T245RHLR SN74AXC8T245RHLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details