Texas Instruments Standard Linear and Logic Dual 3.6V Interface Transceiver IC SN74AXC4T774RSVR

Description
4-Bit Dual-Supply Bus Transceiver, 16-UQFN, 0.65-3.6V, 125°C Product overview: SN74AXC4T774RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AXC4T774RSVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Dual-Supply Bus Transceiver, 16-UQFN, 0.65-3.6V, 125°C Product overview: SN74AXC4T774RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AXC4T774RSVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.6V Interface Transceiver IC
732-SN74AXC4T774RSVR
Dual 3.6V Interface Transceiver IC 732-SN74AXC4T774RSVR
4-Bit Dual-Supply Bus Transceiver, 16-UQFN, 0.65-3.6V, 125°C Product overview: SN74AXC4T774RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AXC4T774RSVR can be used for catalog matching and distributor lookup.

4-Bit Dual-Supply Bus Transceiver, 16-UQFN, 0.65-3.6V, 125°C Product overview: SN74AXC4T774RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AXC4T774RSVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 732-SN74AXC4T774RSVR
Product Name Dual 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906204 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Universal Bus Functions - 1727-2436-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers