Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AXC4T245BQBR

Description
Win Source Part Number: 1259693-SN74AXC4T245 BQBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 0.65V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T245BQBR TR,296-SN74AXC4T245B QBRCT,296-SN74AXC4T2 45BQBRDKR Base Product Number: 74AXC4T245
Request a Quote Datasheet
Description
Win Source Part Number: 1259693-SN74AXC4T245 BQBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 0.65V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T245BQBR TR,296-SN74AXC4T245B QBRCT,296-SN74AXC4T2 45BQBRDKR Base Product Number: 74AXC4T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259693-SN74AXC4T245BQBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259693-SN74AXC4T245BQBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259693-SN74AXC4T245BQBR
Win Source Part Number: 1259693-SN74AXC4T245 BQBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 0.65V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T245BQBR TR,296-SN74AXC4T245B QBRCT,296-SN74AXC4T2 45BQBRDKR Base Product Number: 74AXC4T245

Win Source Part Number: 1259693-SN74AXC4T245BQBR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AXC
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 0.65V ~ 3.6V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AXC4T245BQBRTR,296-SN74AXC4T245BQBRCT,296-SN74AXC4T245BQBRDKR
Base Product Number: 74AXC4T245

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74AXC4T245BQBR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AXC4T245BQBR
Buffers, Drivers, Receivers, Transceivers SN74AXC4T245BQBR
IC TRANSCEIVER HALF 4/4 16WQFN

IC TRANSCEIVER HALF 4/4 16WQFN

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74AXC4T245BQBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AXC4T245BQBR
Buffers, Drivers, Receivers, Transceivers SN74AXC4T245BQBR
Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-WQFN (2.5x3.5)

Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-WQFN (2.5x3.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category RF Transceivers Telemetry Receivers and Telemetry Transmitters RF Transceivers
Product Number 1259693-SN74AXC4T245BQBR SN74AXC4T245BQBR SN74AXC4T245BQBR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; Surface Mount Surface Mount; 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-418-HH-LR8-MS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Wireless Universal Transmitter - RF 96 ST SW915-NET - steute
Specs
Device Type Transmitter
Operating Temperature -20.0 to 65.0 C (-4.0 to 149.0 F)
Operating Frequency 915 MHz
View Details
Wireless Telemetry System (WTS) for Load Cells and Torque Transducers -  - Interface, Inc. - AZ
Specs
Device Type Rec-Trans
Package Type Unit
Features Connectorized; Provides Sensor Excitation Voltage; Visual Indicator
View Details