Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AVCH8T245PWG4

Description
Win Source Part Number: 1259698-SN74AVCH8T24 5PWG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tube Standard Package: 60 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AVCH8T245
Request a Quote Datasheet
Description
Win Source Part Number: 1259698-SN74AVCH8T24 5PWG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tube Standard Package: 60 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AVCH8T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259698-SN74AVCH8T245PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259698-SN74AVCH8T245PWG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259698-SN74AVCH8T245PWG4
Win Source Part Number: 1259698-SN74AVCH8T24 5PWG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tube Standard Package: 60 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AVCH8T245

Win Source Part Number: 1259698-SN74AVCH8T245PWG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AVCH
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AVCH8T245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AVCH8T245PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AVCH8T245PWG4
Buffers, Drivers, Receivers, Transceivers SN74AVCH8T245PWG4
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259698-SN74AVCH8T245PWG4 SN74AVCH8T245PWG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details