Texas Instruments Standard Linear and Logic Translator ICs SN74AVCH4T245PWR

Description
4-Bit Bus Transceiver Translation TSSOP
Request a Quote
Description
4-Bit Bus Transceiver Translation TSSOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Translator ICs - 8253451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
8253451
Translator ICs 8253451
4-Bit Bus Transceiver Translation TSSOP

4-Bit Bus Transceiver Translation TSSOP

Supplier's Site
Translator ICs - 8253451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
8253451P
Translator ICs 8253451P
4-Bit Bus Transceiver Translation TSSOP

4-Bit Bus Transceiver Translation TSSOP

Supplier's Site
Translator ICs - 1628702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
1628702
Translator ICs 1628702
4-Bit Bus Transceiver Translation TSSOP

4-Bit Bus Transceiver Translation TSSOP

Supplier's Site
Transceiver W/volt Trans, 4Bit, Tssop-16; No. Of Inputs Texas Instruments - 74AH4900 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver W/volt Trans, 4Bit, Tssop-16; No. Of Inputs Texas Instruments
74AH4900
Transceiver W/volt Trans, 4Bit, Tssop-16; No. Of Inputs Texas Instruments 74AH4900
TRANSCEIVER W/VOLT TRANS, 4BIT, TSSOP-16; No. of Inputs:4; Output Current:50mA; Propagation Delay:2.9ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

TRANSCEIVER W/VOLT TRANS, 4BIT, TSSOP-16; No. of Inputs:4; Output Current:50mA; Propagation Delay:2.9ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 8253451 8253451P 74AH4900
Product Name Translator ICs Translator ICs Transceiver W/volt Trans, 4Bit, Tssop-16; No. Of Inputs Texas Instruments
Logic Family Avch AVCH
Package Type SSOP; Tssop SSOP; TSSOP; TSSOP
Output Type 3 state 3-State; 3 State
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-6894-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Translator ICs - 216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details