4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-TSSOP -40 to 85
Win Source Part Number: 1371312-SN74AVCH4T24
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AVCH
Package: Tube
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74AVCH4T245
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.2V ~ 3.6V
Output Type: 3-State
Logic Type: Translation Transceiver
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
4-Bit Dual-Supply Bus Transceiver, 380Mbps, 3-State, 1.2-3.6V, TSSOP Product overview: SN74AVCH4T245PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVCH4T245PW can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVCH4T245PW | 1371312-SN74AVCH4T245PW | 704-SN74AVCH4T245PW |
| Product Name | SN74AVCH4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Dual 3.6V TSSOP Interface Transceiver IC |
| Device Type | Transceiver | Receiver; Transceiver; Buffer | Transceiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 1.2V; 3.6V | Other; 1.2V ~ 3.6V |