20-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS 56-TVSOP -40 to 85
SN74AVCH20T245 20-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
20-Bit Dual Supply Bus Transceiver, 380Mbps, 3-State, CMOS, 1.2-3.6V Product overview: SN74AVCH20T245VR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVCH20T245VR
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVCH20T245VR | SN74AVCH20T245VR | 704-SN74AVCH20T245VR |
| Product Name | SN74AVCH20T245 20-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | Dual 3.6V Interface Transceiver IC | |
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 1.2V; 3.6V |