The SN74AVCH1T45 is a single-bit, noninverting bus transceiver with configurable dual-rail voltage translation, supporting 1.2V to 3.6V on both ports and bidirectional communication between logic levels. It features bus-hold circuitry, I/Os tolerant to 4.6V, and full power-down isolation. The SN74AVCH1T45YZPR variant is packaged in a 6-pin DSBGA with a body size of 1.50mm × 0.90mm and operates across -40°C to 85°C. It supports data rates up to 500Mbps for 1.8V to 3.3V translation and meets JESD78 class II latch-up performance and JESD22 ESD protection standards. The DIR input is referenced to VCCA, and the device is designed for asynchronous communication between two data buses with 3-state outputs.
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-DSBGA -40 to 85
1-Bit Dual-Supply Bus Transceiver, 380Mbps, 3-State, BGA Product overview: SN74AVCH1T45YZPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, BGA, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVCH1T45YZPR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AVCH1T45YZPR | 732-SN74AVCH1T45YZPR |
| Product Name | SN74AVCH1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Dual BGA Interface Transceiver IC |
| Technology | AVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 |