Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086463-PBSS4130PANP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DFN2020-6
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 100mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 210 @ 500mA, 2V
Maximum Power Dissipation: 510mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 1086463-PBSS4130PANP,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - PBSS4130PANP,115 |
| Operating Temperature | 150 C (302 F) |