Texas Instruments SN74AVCA406 MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver SN74AVCA406ZQCR

Description
MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver 48-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Description
MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver 48-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVCA406ZQCR is a voltage translation transceiver designed for interfacing microprocessors with various memory card standards, including MultiMediaCards (MMC), Secure Digital (SD) cards, Memory Stick compliant products, SmartMedia cards, and xD-Picture Cards. It features configurable I/O switching levels with dual-supply pins, allowing operation over a power-supply range of 1.4 V to 3.6 V. The device provides high ESD protection, rated at ±15 kV for air-gap discharge and ±8 kV for contact discharge, eliminating the need for external ESD diodes. The transceiver supports low-power operation by placing the A-port in a high-impedance state when the card-side supply voltage is switched off. It is capable of interfacing with different types of memory cards through configurable mode pins (MODE0 and MODE1), accommodating 1-bit, 4-bit, or 8-bit memory card interfaces. The SN74AVCA406ZQCR is housed in a compact 48-ball MicroStar Jr. BGA package, making it suitable for space-constrained applications such as mobile phones, digital cameras, and personal media players.

Datasheet Summary
Powered by GS/AI

The SN74AVCA406ZQCR is a voltage translation transceiver designed for interfacing microprocessors with various memory card standards, including MultiMediaCards (MMC), Secure Digital (SD) cards, Memory Stick compliant products, SmartMedia cards, and xD-Picture Cards. It features configurable I/O switching levels with dual-supply pins, allowing operation over a power-supply range of 1.4 V to 3.6 V. The device provides high ESD protection, rated at ±15 kV for air-gap discharge and ±8 kV for contact discharge, eliminating the need for external ESD diodes. The transceiver supports low-power operation by placing the A-port in a high-impedance state when the card-side supply voltage is switched off. It is capable of interfacing with different types of memory cards through configurable mode pins (MODE0 and MODE1), accommodating 1-bit, 4-bit, or 8-bit memory card interfaces. The SN74AVCA406ZQCR is housed in a compact 48-ball MicroStar Jr. BGA package, making it suitable for space-constrained applications such as mobile phones, digital cameras, and personal media players.

Suppliers

Company
Product
Description
Supplier Links
SN74AVCA406 MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver - SN74AVCA406ZQCR - Texas Instruments
Dallas, TX, United States
SN74AVCA406 MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver
SN74AVCA406ZQCR
SN74AVCA406 MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver SN74AVCA406ZQCR
MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver 48-BGA MICROSTAR JUNIOR -40 to 85

MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver 48-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Singapore, Singapore
BGA Interface Transceiver IC
732-SN74AVCA406ZQCR
BGA Interface Transceiver IC 732-SN74AVCA406ZQCR
MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN74AVCA406ZQCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVCA406ZQCR can be used for catalog matching and distributor lookup.

MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN74AVCA406ZQCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVCA406ZQCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74AVCA406ZQCR 732-SN74AVCA406ZQCR
Product Name SN74AVCA406 MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver BGA Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details