The SN74AVC8T245 is an 8-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs, designed for asynchronous communication between buses operating at 1.2 V to 3.6 V. It is available in a 24-pin VQFN package measuring 5.5 mm × 3.5 mm. The device supports data rates up to 170 Mbps when either supply is below 1.8 V and up to 320 Mbps when both supplies are at or above 1.8 V. Control inputs are referenced to VCCA, and the device features VCC isolation, allowing all I/Os to enter a high-impedance state when either VCCA or VCCB is grounded. It exceeds 100 mA latch-up performance per JESD78, Class II, and meets ESD protection standards of 8000 V HBM, 200 V MM, and 1000 V CDM. Operable from -40 °C to 125 °C.
8-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 24-VQFN -40 to 85
8-Bit Bidirectional Level Translator, 320Mbps, 1.2-3.6V, VQFN Product overview: SN74AVC8T245RHLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC8T245RHLR
Texas Instruments SN74AVC8T245RHLR
Texas Instruments SN74AVC8T245RHLR
Texas Instruments SN74AVC8T245RHLR
IC, 8BIT BUS TRANSCEIVER DUAL, SMD; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:-; MSL:MSL RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC8T245RHLR | 704-SN74AVC8T245RHLR | 7968196 | 7968196P | 1626671 | 29AH7485 |
| Product Name | SN74AVC8T245 8-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | 8-bit 3.6V VQFN Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Line Interface ICs | Ic, 8Bit Bus Transceiver Dual, Smd; Supply Voltage Min Texas Instruments |
| Device Type | Transceiver | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 1.2V; 3.6V | Other; 1.2V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |