Texas Instruments Electronic Wholesale - SN74AVC8T245PWG4 SN74AVC8T245PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254133-SN74AVC8T245 PWG4 Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74AVC8T245 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254133-SN74AVC8T245 PWG4 Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74AVC8T245 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74AVC8T245PWG4 - 1254133-SN74AVC8T245PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74AVC8T245PWG4
1254133-SN74AVC8T245PWG4
Electronic Wholesale - SN74AVC8T245PWG4 1254133-SN74AVC8T245PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1254133-SN74AVC8T245 PWG4 Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74AVC8T245 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1254133-SN74AVC8T245PWG4
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 320Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74AVC8T245
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74AVC8T245PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AVC8T245PWG4
Buffers, Drivers, Receivers, Transceivers SN74AVC8T245PWG4
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1254133-SN74AVC8T245PWG4 SN74AVC8T245PWG4
Product Name Electronic Wholesale - SN74AVC8T245PWG4 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details