4-bit dual-supply bus transceiver with configurable voltage-level shifting and 3-state outputs, designed for asynchronous communication between 1.1V to 3.6V logic buses. The SN74AVC4T774RSVR is housed in a 16-pin UQFN package measuring 2.6mm × 1.8mm. Each channel has independent direction control, and I/Os are 4.6V tolerant. The device supports data rates up to 380Mbps for 1.8V to 3.3V translation and maintains operation across temperatures from -40°C to 85°C. Fully compliant with JESD78 class II latch-up performance and ESD protection exceeding ±8000V HBM, ±1500V CDM, and 250V MM. Includes isolation feature to ensure high-impedance state when either supply rail is at GND.
4-Bit Dual-Supply Bus Transceiver With Configurable Voltage Translation and 3-State Outputs 16-UQFN -40 to 85
4-Bit Bidirectional Bus Transceiver, 380Mbps, 3-State, QFN Product overview: SN74AVC4T774RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVC4T774RSVR
Texas Instruments,SN74AVC4
Texas Instruments,SN74AVC4
Texas Instruments,SN74AVC4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC4T774RSVR | 732-SN74AVC4T774RSVR | 8143899 | 8143899P |
| Product Name | SN74AVC4T774 4-Bit Dual-Supply Bus Transceiver With Configurable Voltage Translation and 3-State Outputs | QFN Interface Transceiver IC | Bus Transceivers | Bus Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Bus transceiver | Transceiver; Bus Transceiver |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 1.2V; 3.6V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |