Nexperia B.V. SIM card interface level translator with enable pin NXT4557GUX

Description
The NXT4557 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4557 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. An active HIGH EN pin enables normal operation of the translator. A HIGH to LOW transition on pin EN initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4557 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's A HIGH EN signal enables the translation of the signals Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins are 8000 V and 15000 V Available in 10-pin XQFN package Specified from -40 °C to +85 °C Applications NXT4557 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals
Request a Quote
Description
The NXT4557 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4557 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. An active HIGH EN pin enables normal operation of the translator. A HIGH to LOW transition on pin EN initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4557 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's A HIGH EN signal enables the translation of the signals Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins are 8000 V and 15000 V Available in 10-pin XQFN package Specified from -40 °C to +85 °C Applications NXT4557 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NXT4557 is a SIM card interface level translator with an enable pin, designed to interface a SIM card with a low-voltage host microcontroller by translating I/O, RST, and CLK signals. It operates with SIM card supply voltages from 1.62 V to 3.3 V and host voltages from 1.08 V to 1.98 V, supporting clock speeds beyond 5 MHz. The device features automatic level translation, integrated pull-up resistors, EMI filters, and a shutdown mode consuming less than 1 µA, compliant with ISO-7816-3 for controlled shutdown. It meets ETSI, IMT-2000, and ISO-7816 standards, with ESD protection per HBM (2000 V), CDM (1000 V), and IEC61000-4-2 (8000 V contact, 15000 V air). Packaged in a 10-pin XQFN (SOT1160-1) measuring 1.40 × 1.80 × 0.50 mm, it is specified for operation from -40 °C to +85 °C and is RoHS compliant, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The NXT4557 is a SIM card interface level translator with an enable pin, designed to interface a SIM card with a low-voltage host microcontroller by translating I/O, RST, and CLK signals. It operates with SIM card supply voltages from 1.62 V to 3.3 V and host voltages from 1.08 V to 1.98 V, supporting clock speeds beyond 5 MHz. The device features automatic level translation, integrated pull-up resistors, EMI filters, and a shutdown mode consuming less than 1 µA, compliant with ISO-7816-3 for controlled shutdown. It meets ETSI, IMT-2000, and ISO-7816 standards, with ESD protection per HBM (2000 V), CDM (1000 V), and IEC61000-4-2 (8000 V contact, 15000 V air). Packaged in a 10-pin XQFN (SOT1160-1) measuring 1.40 × 1.80 × 0.50 mm, it is specified for operation from -40 °C to +85 °C and is RoHS compliant, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
SIM card interface level translator with enable pin - NXT4557GUX - Nexperia B.V.
Nijmegen, Netherlands
SIM card interface level translator with enable pin
NXT4557GUX
SIM card interface level translator with enable pin NXT4557GUX
The NXT4557 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4557 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. An active HIGH EN pin enables normal operation of the translator. A HIGH to LOW transition on pin EN initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4557 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's A HIGH EN signal enables the translation of the signals Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins are 8000 V and 15000 V Available in 10-pin XQFN package Specified from -40 °C to +85 °C Applications NXT4557 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals

The NXT4557 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4557 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. An active HIGH EN pin enables normal operation of the translator. A HIGH to LOW transition on pin EN initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3.

The NXT4557 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements.

Features and benefits

  • Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V
  • Host micro-controller operating voltage range: 1.08 V to 1.98 V
  • Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation
  • Incorporates shutdown feature for the SIM card signals according to ISO-7816-3
  • High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down
  • Integrated pull-up resistors; no external resistor required
  • Integrated EMI Filters suppresses higher harmonics of digital I/O's
  • A HIGH EN signal enables the translation of the signals
  • Low current shutdown mode < 1 μA
  • Supports clock speed beyond 5 MHz clock
  • Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
    • IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins are 8000 V and 15000 V
  • Available in 10-pin XQFN package
  • Specified from -40 °C to +85 °C

Applications

  • NXT4557 can be used with a range of SIM card attached devices including:
    • Mobile and personal phones
    • Wireless modems
    • SIM card terminals
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXT4557GUXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4557GUXCT-ND
Translators, Level Shifters 1727-NXT4557GUXCT-ND
Voltage Level Translator Unidirectional 1 Circuit 3 Channel 5Mbps 10-XQFN (1.4x1.8)

Voltage Level Translator Unidirectional 1 Circuit 3 Channel 5Mbps 10-XQFN (1.4x1.8)

Buy Now Datasheet
Translators, Level Shifters - 1727-NXT4557GUXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4557GUXTR-ND
Translators, Level Shifters 1727-NXT4557GUXTR-ND
Voltage Level Translator Unidirectional 1 Circuit 3 Channel 5Mbps 10-XQFN (1.4x1.8)

Voltage Level Translator Unidirectional 1 Circuit 3 Channel 5Mbps 10-XQFN (1.4x1.8)

Buy Now Datasheet
Translators, Level Shifters - 1727-NXT4557GUXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4557GUXDKR-ND
Translators, Level Shifters 1727-NXT4557GUXDKR-ND
Voltage Level Translator Unidirectional 1 Circuit 3 Channel 5Mbps 10-XQFN (1.4x1.8)

Voltage Level Translator Unidirectional 1 Circuit 3 Channel 5Mbps 10-XQFN (1.4x1.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NXT4557GUX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NXT4557GUX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NXT4557GUX
IC TRANSLATOR UNIDIR 10XQFN

IC TRANSLATOR UNIDIR 10XQFN

Supplier's Site
Translators, Level Shifters - NXT4557GUX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXT4557GUX
Translators, Level Shifters NXT4557GUX
Voltage Level Translator Unidirectional 1 Circuit 3 Channel 5Mbps 10-XQFN (1.4x1.8)

Voltage Level Translator Unidirectional 1 Circuit 3 Channel 5Mbps 10-XQFN (1.4x1.8)

Buy Now Datasheet
Low-Volt Level Translator, -40To85Deg C Rohs Compliant Nexperia - 29AK2775 - Newark, An Avnet Company
Chicago, IL, United States
Low-Volt Level Translator, -40To85Deg C Rohs Compliant Nexperia
29AK2775
Low-Volt Level Translator, -40To85Deg C Rohs Compliant Nexperia 29AK2775
LOW-VOLT LEVEL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

LOW-VOLT LEVEL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXT4557GUX 1727-NXT4557GUXCT-ND NXT4557GUX NXT4557GUX 29AK2775
Product Name SIM card interface level translator with enable pin Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Low-Volt Level Translator, -40To85Deg C Rohs Compliant Nexperia
Package Type SOT1160-1 SOT1160-1 10-XFQFN 10-XFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-2878-ND - DigiKey
Specs
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Translators, Level Shifters - 1727-8630-6-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translators, Level Shifters - 1727-7442-2-ND - DigiKey
Specs
Package Type 6-XFBGA, WLCSP
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers