The SN74AVC4T245PWT is a dual-bit bus transceiver with configurable voltage translation and 3-state outputs, housed in a 16-pin TSSOP package measuring 5mm by 6.4mm. It supports operation with supply voltages from 1.2V to 3.6V on both A and B ports, enabling bidirectional translation between all standard logic levels including 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. Maximum data rates range from 100Mbps to 380Mbps depending on voltage translation direction. I/Os are 4.6V tolerant, and the device supports partial-power-down mode. It operates over a temperature range of -40°C to 85°C and meets ESD protection standards of 8000V Human-Body Model, 150V Machine Model, and 1000V Charged-Device Model. Latch-up performance exceeds 100mA per JESD78, Class II.
4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-TSSOP -40 to 85
Bus XCVR Dual 4-CH 3-ST 16-Pin TSSOP
Bus XCVR Dual 4-CH 3-ST 16-Pin TSSOP
Bus XCVR Dual 4-CH 3-ST 16-Pin TSSOP
4-Bit 3-State Bus Transceiver, 380Mbps, 1.2-3.6V, TSSOP Product overview: SN74AVC4T245PWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC4T245PWT can be used for catalog matching and distributor lookup.
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC4T245PWT | 6628017P | 6628017 | 704-SN74AVC4T245PWT |
| Product Name | SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Bus Transceivers | Bus Transceivers | 3.6V TSSOP Interface Transceiver IC |
| Device Type | Transceiver | Transceiver; Bus Transceiver | Transceiver; Bus transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 1.2V; 3.6V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |