Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AVC4T245PWRE4

Description
IC TRANSLATION TXRX 3.6V 16TSSOP
Datasheet
Description
IC TRANSLATION TXRX 3.6V 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC4T245PWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AVC4T245PWRE4
Logic - Buffers, Drivers, Receivers, Transceivers SN74AVC4T245PWRE4
IC TRANSLATION TXRX 3.6V 16TSSOP

IC TRANSLATION TXRX 3.6V 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AVC4T245PWRE4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - 336-SI32176-C-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details