The SN74AVC4T245PW is a 4-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs, housed in a 16-pin TSSOP package measuring 5mm × 6.4mm. It supports asynchronous communication between two buses with voltage levels ranging from 1.2V to 3.6V on each port. Maximum data rates include 380Mbps for 1.8V to 3.3V translation and 100Mbps for translation to 1.2V. The device features I/Os tolerant to 4.6V, supports partial power-down mode, and operates over a junction temperature range of -40°C to 85°C. Latch-up performance exceeds 100mA per JESD78, Class II, and ESD protection meets JESD22 standards: 8000V HBM, 150V MM, and 1000V CDM.
4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-TSSOP -40 to 85
4-Bit Bidirectional Translator, 380Mbps, 1.2-3.6V, 4-CH, TSSOP Product overview: SN74AVC4T245PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC4T245PW can be used for catalog matching and distributor lookup.
Bus XCVR Dual 4-CH 3-ST 16-Pin TSSOP
Bus XCVR Dual 4-CH 3-ST 16-Pin TSSOP
Bus XCVR Dual 4-CH 3-ST 16-Pin TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC4T245PW | 704-SN74AVC4T245PW | 9222928 | 6631635P |
| Product Name | SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | 3.6V TSSOP Interface Transceiver IC | Bus Transceivers | Bus Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Bus transceiver | Transceiver; Bus Transceiver |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 1.2V; 3.6V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |