Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AVC4T245DT

Description
IC TRANSLATION TXRX 3.6V 16SOIC
Description
IC TRANSLATION TXRX 3.6V 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVC4T245DT is a dual-bit bus transceiver designed for configurable voltage translation with 3-state outputs. It supports a wide power supply range from 1.2V to 3.6V, allowing for versatile operation across various voltage levels, including 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The device features 4.6V tolerant I/Os and is optimized for data rates up to 380Mbps, depending on the voltage translation configuration. It includes partial power-down capabilities with I_{off} support, ensuring low power consumption during inactive states. The SN74AVC4T245DT is suitable for applications in personal electronics, industrial, enterprise, and telecom sectors. It is available in multiple package types, including SOIC, TSSOP, and WQFN, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The SN74AVC4T245DT is a dual-bit bus transceiver designed for configurable voltage translation with 3-state outputs. It supports a wide power supply range from 1.2V to 3.6V, allowing for versatile operation across various voltage levels, including 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The device features 4.6V tolerant I/Os and is optimized for data rates up to 380Mbps, depending on the voltage translation configuration. It includes partial power-down capabilities with I_{off} support, ensuring low power consumption during inactive states. The SN74AVC4T245DT is suitable for applications in personal electronics, industrial, enterprise, and telecom sectors. It is available in multiple package types, including SOIC, TSSOP, and WQFN, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC4T245DT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AVC4T245DT
Logic - Buffers, Drivers, Receivers, Transceivers SN74AVC4T245DT
IC TRANSLATION TXRX 3.6V 16SOIC

IC TRANSLATION TXRX 3.6V 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AVC4T245DT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52840-CKAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details