Texas Instruments SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC4T245DRG4

Description
4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-SOIC -40 to 85
Request a Quote
Description
4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVC4T245 is a 4-bit dual-supply bus transceiver designed for configurable voltage translation and features 3-state outputs. It operates with two separate power-supply rails, allowing each port to function within a voltage range of 1.2V to 3.6V. The device supports bidirectional data transmission between the A and B buses, with maximum data rates of up to 380 Mbps for specific voltage translations. It is equipped with ESD protection exceeding industry standards and is suitable for partial power-down applications, preventing backflow current when powered down. The transceiver is ideal for use in personal electronics, industrial applications, enterprise systems, and telecom environments. Various package options are available, including SOIC, TSSOP, and WQFN, catering to different design requirements.

Datasheet Summary
Powered by GS/AI

The SN74AVC4T245 is a 4-bit dual-supply bus transceiver designed for configurable voltage translation and features 3-state outputs. It operates with two separate power-supply rails, allowing each port to function within a voltage range of 1.2V to 3.6V. The device supports bidirectional data transmission between the A and B buses, with maximum data rates of up to 380 Mbps for specific voltage translations. It is equipped with ESD protection exceeding industry standards and is suitable for partial power-down applications, preventing backflow current when powered down. The transceiver is ideal for use in personal electronics, industrial applications, enterprise systems, and telecom environments. Various package options are available, including SOIC, TSSOP, and WQFN, catering to different design requirements.

Suppliers

Company
Product
Description
Supplier Links
SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs - SN74AVC4T245DRG4 - Texas Instruments
Dallas, TX, United States
SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
SN74AVC4T245DRG4
SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC4T245DRG4
4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-SOIC -40 to 85

4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Interface Transceiver IC
704-SN74AVC4T245DRG4
3.6V SOIC Interface Transceiver IC 704-SN74AVC4T245DRG4
4-Bit Translator IC, 380Mbps, 1.2-3.6V, SOIC, 3-STATE Product overview: SN74AVC4T245DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC4T245DRG4 can be used for catalog matching and distributor lookup.

4-Bit Translator IC, 380Mbps, 1.2-3.6V, SOIC, 3-STATE Product overview: SN74AVC4T245DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC4T245DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74AVC4T245DRG4 704-SN74AVC4T245DRG4
Product Name SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 3.6V SOIC Interface Transceiver IC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 1.2V; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4938A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details