Nexperia B.V. Dual supply translating transceiver; auto direction sensing; 3-state NXB0102DCH

Description
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote Datasheet
Description
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102DCH - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; auto direction sensing; 3-state
NXB0102DCH
Dual supply translating transceiver; auto direction sensing; 3-state NXB0102DCH
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from −40 °C to +85 °C and −40 °C to +125 °C

The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • Specified from −40 °C to +85 °C and −40 °C to +125 °C
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXB0102DCHTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0102DCHTR-ND
Translators, Level Shifters 1727-NXB0102DCHTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0102DCHCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0102DCHCT-ND
Translators, Level Shifters 1727-NXB0102DCHCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0102DCHDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0102DCHDKR-ND
Translators, Level Shifters 1727-NXB0102DCHDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371017-NXB0102DCH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371017-NXB0102DCH
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371017-NXB0102DCH
Win Source Part Number: 1371017-NXB0102DCH Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: NXB0102 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 5.5 V

Win Source Part Number: 1371017-NXB0102DCH
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: NXB0102
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State
Data Rate: 100Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NXB0102DCH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NXB0102DCH
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NXB0102DCH
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site
Logic - Translators, Level Shifters - NXB0102DCH - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NXB0102DCH
Logic - Translators, Level Shifters NXB0102DCH
NXB0102DC/SOT765/VSS OP8

NXB0102DC/SOT765/VSSOP8

Supplier's Site Datasheet
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia - 93AH0325 - Newark, An Avnet Company
Chicago, IL, United States
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia
93AH0325
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia 93AH0325
TRANSLATING TRANSCEIVER, -40 TO 125DEGC ROHS COMPLIANT: YES

TRANSLATING TRANSCEIVER, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Translators, Level Shifters - NXB0102DCH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXB0102DCH
Translators, Level Shifters NXB0102DCH
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXB0102DCH 1727-NXB0102DCHTR-ND 1371017-NXB0102DCH NXB0102DCH NXB0102DCH 93AH0325 NXB0102DCH
Product Name Dual supply translating transceiver; auto direction sensing; 3-state Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia Translators, Level Shifters
Package Type SOT765-1 SOT765-1 "8-VFSOP (0.091"", 2.30mm Width)" SSOP 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-1819-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translators, Level Shifters - 1727-8637-1-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translators, Level Shifters - 1727-6900-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers