Dual-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 8-US8 -40 to 85
Bus XCVR Single 2-CH 3-ST 8-Pin VSSOP
Bus XCVR Single 2-CH 3-ST 8-Pin VSSOP
2-Bit Dual-Supply Bus Transceiver, 500Mbps, 3-State, VSSOP Product overview: SN74AVC2T45DCUR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVC2T45DCUR can be used for catalog matching and distributor lookup.
VSSOP-8-0.5mm Buffer/Driver/Transc
DUALBIT BUS TRANSCEIVER, 74AVC2T45; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DUALBIT BUS TRANSCEIVER, 74AVC2T45; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC2T45DCUR | 9222820 | 6628008P | 732-SN74AVC2T45DCUR | SN74AVC2T45DCUR | 52AH7655 | 54AH1474 |
| Product Name | SN74AVC2T45 Dual-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Bus Transceivers | Bus Transceivers | Dual Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver | Dualbit Bus Transceiver, 74Avc2T45; Msl Texas Instruments | Dualbit Bus Transceiver, 74Avc2T45; Supply Voltage Min Texas Instruments |
| Technology | AVC | ||||||
| Device Type | Transceiver | Transceiver; Bus transceiver | Transceiver; Bus Transceiver | Transceiver | Transceiver; Buffer | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 | Other; 1.2V |