The SN74AVC2T245 is a dual-bit noninverting bus transceiver with configurable dual-supply voltage translation and tri-state outputs, designed for asynchronous communication between 1.2V to 3.6V logic nodes. It is housed in a 10-pin UQFN package measuring 1.80mm × 1.40mm. Each port operates independently over the full supply range, with I/Os tolerant to 4.6V. Data rates reach up to 500Mbps for 1.8V to 3.3V translation. The device supports partial-power-down mode and features V_CC isolation, placing both ports in high-impedance when either supply is grounded. Control pins are referenced to V_CCA. Latch-up performance exceeds 100mA per JESD78, Class II, and ESD protection meets JESD22 standards: 5000V HBM, 200V MM, and 1500V CDM. The operating temperature range is -40°C to 85°C.
Dual-Bit, 2-DIR pin Dual-Supply Bus Transceiver w/ Configurable Voltage Translation, 3-State Output 10-UQFN
Texas Instruments,SN74AVC2
Texas Instruments,SN74AVC2
2-Bit Dual-Supply Bus Transceiver, 500Mbps, 3-State, QFN Product overview: SN74AVC2T245RSWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC2T245RSWR
WQFN-10(1.4x1.8) Buffer/Driver/Transc
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC2T245RSWR | 8143880P | 1219401 | 704-SN74AVC2T245RSWR | SN74AVC2T245RSWR |
| Product Name | SN74AVC2T245 Dual-Bit, 2-DIR pin Dual-Supply Bus Transceiver w/ Configurable Voltage Translation, 3-State Output | Bus Transceivers | Bus Transceivers | Dual QFN Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Technology | AVC | ||||
| Device Type | Transceiver | Transceiver; Bus Transceiver | Transceiver; Bus transceiver | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 |