Dual-Bit Dual-Supply Bus Transceiver 8-X2SON -40 to 85
2-Bit Dual-Supply Bus Transceiver, 380Mbps, 3-STATE, CMOS Product overview: SN74AVC2T244DQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVC2T244DQER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC2T244DQER | 732-SN74AVC2T244DQER |
| Product Name | SN74AVC2T244 Dual-Bit Dual-Supply Bus Transceiver | Dual Interface Transceiver IC |
| Technology | AVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 0.9,1.2,1.5,1.8,2.5,3.3 |