Texas Instruments SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC1T45DCKRE4

Description
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs - SN74AVC1T45DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
SN74AVC1T45DCKRE4
SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC1T45DCKRE4
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SC70 -40 to 85

Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
732-SN74AVC1T45DCKRE4
Dual Interface Transceiver IC 732-SN74AVC1T45DCKRE4
1-Bit Dual-Supply Bus Transceiver, Configurable Voltage, 3-State, SC-88 Product overview: SN74AVC1T45DCKRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVC1T45DCKRE 4 can be used for catalog matching and distributor lookup.

1-Bit Dual-Supply Bus Transceiver, Configurable Voltage, 3-State, SC-88 Product overview: SN74AVC1T45DCKRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVC1T45DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74AVC1T45DCKRE4 732-SN74AVC1T45DCKRE4
Product Name SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs Dual Interface Transceiver IC
Technology AVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details