Texas Instruments SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs SN74AVC16835DGVR

Description
18-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote
Description
18-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit universal bus driver with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 56-pin TVSOP package measuring 11.7 mm pitch and 12.0 mm width. The device supports partial-power-down mode with I_off circuitry, operates from -40°C to 85°C, and features Dynamic Output Control (DOC™) for reduced noise during transitions. Outputs are enabled via OE and controlled by LE and CLK for latch or transparent mode.

Datasheet Summary
Powered by GS/AI

18-bit universal bus driver with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 56-pin TVSOP package measuring 11.7 mm pitch and 12.0 mm width. The device supports partial-power-down mode with I_off circuitry, operates from -40°C to 85°C, and features Dynamic Output Control (DOC™) for reduced noise during transitions. Outputs are enabled via OE and controlled by LE and CLK for latch or transparent mode.

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - SN74AVC16835DGVR - Texas Instruments
Dallas, TX, United States
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs
SN74AVC16835DGVR
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs SN74AVC16835DGVR
18-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85

18-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
12mA 3.6V Interface Transceiver IC
725-SN74AVC16835DGVR
12mA 3.6V Interface Transceiver IC 725-SN74AVC16835DGVR
18-Bit 3-State Bus Driver, CMOS, 12mA, 3.6V, -40-85C, TFSOP Product overview: SN74AVC16835DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12mA, 3.6V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74AVC16835DGVR can be used for catalog matching and distributor lookup.

18-Bit 3-State Bus Driver, CMOS, 12mA, 3.6V, -40-85C, TFSOP Product overview: SN74AVC16835DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12mA, 3.6V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74AVC16835DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Universal Bus Functions - 296-9805-2-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-9805-2-ND
Universal Bus Functions 296-9805-2-ND
Universal Bus Driver 18-Bit 56-TVSOP

Universal Bus Driver 18-Bit 56-TVSOP

Buy Now Datasheet
Universal Bus Functions - SN74AVC16835DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74AVC16835DGVR
Universal Bus Functions SN74AVC16835DGVR
Universal Bus Driver 18-Bit 56-TVSOP

Universal Bus Driver 18-Bit 56-TVSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AVC16835DGVR 725-SN74AVC16835DGVR 296-9805-2-ND SN74AVC16835DGVR
Product Name SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs 12mA 3.6V Interface Transceiver IC Universal Bus Functions Universal Bus Functions
Technology AVC
Device Type Line / Bus Driver Transceiver Line / Bus Controller
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
CD54ACT240 Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54ACT240F3A - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers