18-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85
18-Bit 3-State Bus Driver, 12mA, 1.4-3.6V, CMOS, TSSOP Product overview: SN74AVC16835DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12mA, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74AVC16835DGGR
Universal Bus Driver 18-Bit 56-TSSOP
IC UNIV BUS DVR 18BIT 56TSSOP
Universal Bus Driver 18-Bit 56-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC16835DGGR | 725-SN74AVC16835DGGR | 296-9804-2-ND | 815-SN74AVC16835DGGR | SN74AVC16835DGGR |
| Product Name | SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs | 12mA 3.6V TSSOP Interface Transceiver IC | Universal Bus Functions | IC UNIV BUS DVR 18BIT 56TSSOP | Universal Bus Functions |
| Technology | AVC | ||||
| Device Type | Line / Bus Driver | Transceiver | Line / Bus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3 | Other; 1.4V ~ 3.6V | Other; 1.5V | 3.6V; Other; 1.4V ~ 3.6V |