Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74AVC16269DGVR

Description
Win Source Part Number: 1255943-SN74AVC16269 DGVR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74AVC Package: Tape & Reel Number of Circuits: 12 ~ 24-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.4V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9788-1R,-296-978 8-1R,296-9788-2R,-29 6-9788-1,-74AVC16269 DGVRE4R,-SN74AVC1626 9DGVRR,-74AVC16269DG VRG4R,-74AVC16269DGV RG4,-74AVC16269DGVRE 4,296-9788-1,296-978 8-2,-296-9788-1,296- 9788-6,296-9788-6R Base Product Number: SN74AVC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255943-SN74AVC16269 DGVR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74AVC Package: Tape & Reel Number of Circuits: 12 ~ 24-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.4V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9788-1R,-296-978 8-1R,296-9788-2R,-29 6-9788-1,-74AVC16269 DGVRE4R,-SN74AVC1626 9DGVRR,-74AVC16269DG VRG4R,-74AVC16269DGV RG4,-74AVC16269DGVRE 4,296-9788-1,296-978 8-2,-296-9788-1,296- 9788-6,296-9788-6R Base Product Number: SN74AVC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255943-SN74AVC16269DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255943-SN74AVC16269DGVR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255943-SN74AVC16269DGVR
Win Source Part Number: 1255943-SN74AVC16269 DGVR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74AVC Package: Tape & Reel Number of Circuits: 12 ~ 24-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.4V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9788-1R,-296-978 8-1R,296-9788-2R,-29 6-9788-1,-74AVC16269 DGVRE4R,-SN74AVC1626 9DGVRR,-74AVC16269DG VRG4R,-74AVC16269DGV RG4,-74AVC16269DGVRE 4,296-9788-1,296-978 8-2,-296-9788-1,296- 9788-6,296-9788-6R Base Product Number: SN74AVC1 Product Status: Obsolete

Win Source Part Number: 1255943-SN74AVC16269DGVR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74AVC
Package: Tape & Reel
Number of Circuits: 12 ~ 24-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9788-1R,-296-9788-1R,296-9788-2R,-296-9788-1,-74AVC16269DGVRE4R,-SN74AVC16269DGVRR,-74AVC16269DGVRG4R,-74AVC16269DGVRG4,-74AVC16269DGVRE4,296-9788-1,296-9788-2,-296-9788-1,296-9788-6,296-9788-6R
Base Product Number: SN74AVC1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255943-SN74AVC16269DGVR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Registered Bus Exchanger
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS09FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2222732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details