Inverter IC 3 Channel Schmitt Trigger 8-UQFN (1.5x1.5)
Inverter IC 3 Channel Schmitt Trigger 8-UQFN (1.5x1.5)
Inverter IC 3 Channel Schmitt Trigger 8-UQFN (1.5x1.5)
3-Gate Schmitt Trigger Inverter, CMOS, 3.6V, 8-UQFN Product overview: SN74AUP3G14RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G14RSER can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 3CH 3INP 8UQFN
Inverter IC 3 Channel Schmitt Trigger 8-UQFN (1.5x1.5)
IC INVERT SCHMITT 3CH 3-IN 8UQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74AUP3G14RSERCT-ND | 705-SN74AUP3G14RSER | SN74AUP3G14RSER | SN74AUP3G14RSER | SN74AUP3G14RSER |
| Product Name | Gates and Inverters | 3.6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 0.8V ~ 3.6V | 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) |
| Inputs | 3 | 1 | 3 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 6.2 ns | 6.2 ns |